EN
  • EN
  • DE

MAX5361LEUK+T

Part No MAX5361LEUK+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Cost, Low-Power 6-Bit DACs with 2-Wire Serial Interface in SOT23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Differential Output No
Integral Nonlinearity (INL) 1 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of DAC Channels 1
Number of Pins 5
Output Type Voltage
Radiation Hardening No
Resolution 0.75 B
RoHS Compliant
Settling Time 20 µs
Supply Type Single
Win Source Part Number 1075490-MAX5361LEUK+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5361LEUK+T CAD Model

Description

Product Overview: MAX5361LEUK+T from Maxim Integrated

The MAX5361LEUK+T is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, engineered to deliver reliable performance for a wide array of applications. This device is part of a family of DACs that offer a seamless blend of compact size, versatility, and efficiency, making it an ideal solution for space-constrained designs that require precise analog output control.

Featuring a 10-bit resolution, the MAX5361LEUK+T provides fine-grain control over analog outputs, allowing for detailed adjustments in applications such as calibration systems, portable instrumentation, and industrial control systems. The device operates from a single 2.7V to 5.5V supply, which makes it suitable for both 3V and 5V systems, providing designers with flexibility in various power environments.

The compact SOT23-5 package of the MAX5361LEUK+T is a standout feature, making it one of the smallest DACs available in the market. This tiny footprint is incredibly beneficial for modern electronic designs where board space is at a premium. Additionally, the device's low power consumption is critical for battery-operated devices, ensuring longer operational life and reduced power costs.

Communication with the MAX5361LEUK+T is facilitated through a 2-wire, I2C-compatible serial interface, which is widely used in the industry. This standard communication protocol allows for easy integration into existing designs and straightforward interfacing with microcontrollers and other digital systems. The device also includes an internal reference that provides excellent temperature stability and low noise performance, further enhancing its precision capabilities.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5361LEUK+T, which is designed to meet the stringent requirements of the industrial temperature range of -40°C to +85°C. This ensures that the device can perform consistently in harsh environments, making it a reliable choice for critical applications where performance cannot be compromised.

In summary, the MAX5361LEUK+T is a powerful, compact, and efficient DAC solution that offers precise control, low power consumption, and high reliability, making it an excellent choice for a variety of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9110 $57.3300
65+ $1.5680 $101.9200
100+ $1.5190 $151.9000
140+ $1.4700 $205.8000
180+ $1.4210 $255.7800
240+ $1.2740 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,158 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess