EN
  • EN
  • DE

MAX541BCSA+

Part No MAX541BCSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER/VOLT I/O 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1069403-MAX541BCSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX541BCSA+ CAD Model

Description

Product Overview: MAX541BCSA+ Serial-Input, Voltage-Output, 16-Bit DAC

Maxim Integrated's MAX541BCSA+ is a high-precision, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance for applications requiring accurate voltage output. This device is ideal for industrial control systems, automated test equipment, and high-resolution data acquisition systems where stability and accuracy are critical.

Key Features

  • High Resolution: The MAX541BCSA+ boasts a 16-bit resolution, ensuring fine-grain control over the analog output, which is essential for applications that demand high precision.
  • Serial Interface: Equipped with a 3-wire serial interface, this DAC simplifies connections to microcontrollers or digital systems, reducing the complexity of the circuit and saving valuable board space.
  • Low Power Consumption: With a typical operating current of just 1.5mA and a power-down current of 1µA, the MAX541BCSA+ is an energy-efficient solution for battery-operated and power-sensitive applications.
  • Flexible Power Supply: This DAC operates from a +4.75V to +5.25V single power supply, accommodating a range of power environments.
  • Buffered Voltage Output: The output is buffered, which allows for direct drive of capacitive loads and ensures stable performance.
  • Integrated Reference: An on-chip precision voltage reference provides a stable voltage for the DAC, eliminating the need for external components.
  • Package: The MAX541BCSA+ is available in a compact 8-pin SOIC package, suitable for space-constrained applications.

Applications

The MAX541BCSA+ is versatile and can be used in a wide array of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX541BCSA+ is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by Maxim's expertise in precision analog technology.

With its combination of high resolution, serial connectivity, low power consumption, and integrated reference, the MAX541BCSA+ is an excellent choice for designers looking to enhance the performance of their high-precision analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess