The STB30NE06L is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of the STripFET™ series, which is well-known for its low on-resistance and high switching performance. The STB30NE06L is particularly suitable for a wide range of high-efficiency applications, including DC/DC converters, motor control, and general-purpose switching applications.
Key Features
- Low Threshold Drive: The STB30NE06L can be driven at low gate voltages, making it compatible with logic-level devices and reducing the need for additional driver circuits.
- High Current Capability: This MOSFET is capable of handling continuous drain currents up to 30A, making it suitable for high-current applications.
- Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency.
- 100% Avalanche Tested: Ensuring reliability and robustness, the STB30NE06L is guaranteed to withstand high-energy pulses in the avalanche and commutation modes.
- Improved dv/dt Capability: The device can handle high voltage changes over time, which is critical for fast-switching applications.
Applications
The versatility of the STB30NE06L MOSFET makes it an excellent choice for a variety of applications. It is commonly used in:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC/DC converters
- Motor Control Systems
- Power Management Solutions
- Automotive Applications
- Load Switching
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
30A
Power Dissipation (P<sub>D)
80W
Operating Temperature Range
-55°C to 175°C
With its robust design and excellent performance characteristics, the STB30NE06L is a reliable choice for designers looking to enhance efficiency and thermal management in their power conversion and switching applications.