EN
  • EN
  • DE
  • IT

MAX542AESD+T

Part No MAX542AESD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Segment 16-bit 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type Voltage
Polarity Unipolar
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Settling Time 1 µs
Signal to Noise Ratio (SNR) 92 dB
Supply Type Single
Win Source Part Number 981042-MAX542AESD+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX542AESD+T CAD Model

Description

Product Overview: Maxim Integrated MAX542AESD+T

The MAX542AESD+T is a high-performance, low-power, 16-bit, serial-input, voltage-output digital-to-analog converter (DAC) from Maxim Integrated. This precision DAC is designed for industrial control systems, automated test equipment, and high-end consumer products where accurate digital control of analog signals is paramount.

With its advanced design, the MAX542AESD+T offers a compact solution for applications requiring a high degree of accuracy and stability. It operates from a single +5V supply, making it suitable for a wide range of applications. The device features a 16-bit serial interface that allows easy communication with microcontrollers or digital signal processors, making it a versatile choice for system integration.

Key Features:

  • High Resolution: The 16-bit resolution ensures precise control over analog output, allowing for fine adjustments and high fidelity in signal representation.
  • Low Power Consumption: Designed for efficiency, the MAX542AESD+T is optimized for low power operation, reducing the thermal footprint and making it ideal for portable and battery-powered applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this DAC can reliably perform in harsh environmental conditions.
  • Flexible Serial Interface: The device's 3-wire serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a variety of host controllers.
  • Compact Package: The MAX542AESD+T comes in a 14-pin SOIC package, which is space-efficient and suitable for high-density mounting on PCBs.

Applications:

The MAX542AESD+T's precision and reliability make it an excellent choice for a wide array of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation

Maxim Integrated's commitment to quality ensures that the MAX542AESD+T DAC meets the rigorous demands of modern electronic systems, providing designers with a reliable and high-performing component for their precision analog output needs.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess