EN
  • EN
  • DE

MAX5479EUD+

Part No MAX5479EUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 70ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MAX5479
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807357-MAX5479EUD+
Ultra Librarian 3D Model Ultra Librarian MAX5479EUD+ CAD Model

Description

Product Overview: MAX5479EUD+ from Maxim Integrated

The MAX5479EUD+ is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits. This digital potentiometer, also known as a digipot, is an essential component in various electronic applications where precise voltage adjustment or signal conditioning is required.

Key Features

  • Dual 256-Position: The MAX5479EUD+ features two independently controlled potentiometers, each with 256 wiper positions, providing fine adjustment capability for the user.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last position is retained even after power is cycled.
  • Low Temperature Coefficient: With a low temperature coefficient, this device offers stable performance over a wide temperature range, making it suitable for critical applications.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • I²C Interface: It integrates an I²C-compatible serial interface, which allows for easy communication and control within a digital system.

Applications

The MAX5479EUD+ is versatile and can be used in a multitude of applications, such as:

  • Adjustable Power Supplies
  • LCD Screen Adjustment
  • Audio Volume Control
  • Gain and Offset Adjustment

Product Specifications

The MAX5479EUD+ comes in a 14-pin TSSOP package, which is suitable for surface-mount technology (SMT), allowing for compact and efficient design layouts. The device is characterized for operation over the extended industrial temperature range, ensuring reliability and performance in diverse environments.

Conclusion

In summary, the MAX5479EUD+ from Maxim Integrated is an advanced digital potentiometer that offers precision, durability, and ease of use for engineers and designers. Its dual-channel configuration, non-volatile memory, and I²C interface make it an ideal choice for a wide range of electronic applications requiring variable resistance settings.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9166 $59.6664
9+ $12.2393 $110.1537
13+ $11.8568 $154.1384
18+ $11.4743 $206.5374
23+ $11.0918 $255.1114
31+ $9.9444 $308.2764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess