EN
  • EN
  • DE
  • IT

MAX5491

Part No MAX5491
Manufacturer Maxim Integrated
Description Precision-Matched Resistor-Divider in SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Industrial, Medical
Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 1214275-MAX5491
Manufacturer Maxim Integrated
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian MAX5491 CAD Model

Description

Introducing the MAX5491 Precision Resistor Divider by Maxim Integrated

Maxim Integrated's MAX5491 precision resistor divider is a high-quality, reliable solution for applications requiring precise voltage division and reference functions. This innovative component is designed to deliver accurate, stable performance with a low temperature coefficient, making it ideal for use in advanced electronic systems.

Key Features

  • Precision Matching: The MAX5491 boasts a remarkable ratio tolerance of ±0.035% at 25°C, ensuring high precision in voltage division across a wide range of temperatures.
  • Temperature Coefficient: With a low temperature coefficient of 5 ppm/°C (typical), the device maintains its accuracy over a broad temperature range, making it suitable for demanding environments.
  • Wide Resistance Range: The product offers a resistance range from 10kΩ to 100kΩ, providing flexibility for various design requirements.
  • Small Form Factor: The MAX5491 is available in a compact, 8-pin µMAX package, which is beneficial for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, accommodating diverse circuit configurations.

Applications

The MAX5491 is versatile and can be used in numerous applications, including:

  • Precision voltage and current reference circuits
  • Data acquisition systems
  • Automated test equipment (ATE)
  • Battery-powered and portable devices
  • Industrial control systems

Performance and Reliability

Maxim Integrated ensures that the MAX5491 resistor divider meets the highest standards of performance and reliability. The device's precision and stability are the result of rigorous design and manufacturing processes, which include end-of-line testing to guarantee consistent quality.

For designers and engineers looking for a precision resistor divider that offers both accuracy and flexibility, the MAX5491 from Maxim Integrated is an excellent choice. Its robust design and comprehensive features meet the needs of the most demanding applications, ensuring precise performance and long-term reliability.

To learn more about the MAX5491 and how it can be integrated into your next project, visit Maxim Integrated's official website or contact their support team for detailed specifications and application assistance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6172 $60.9376
19+ $6.2509 $118.7671
29+ $6.0557 $175.6153
40+ $5.8593 $234.3720
51+ $5.6641 $288.8691
69+ $5.0785 $350.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess