EN
  • EN
  • DE

MAX5491LC01000+

Part No MAX5491LC01000+
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704700-MAX5491LC01000+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5491LC01000+ CAD Model

Description

Product Overview: MAX5491LC01000+ Precision Resistor Divider

The MAX5491LC01000+ is a high-precision resistor-divider from Maxim Integrated, designed to offer an accurate and stable voltage reference or ratio metric division for a wide range of applications. This precision device features a pair of thin-film resistors with a tightly controlled ratio, ensuring minimal deviation and excellent temperature stability.

Key Features

  • Precision Matched Resistors: The MAX5491LC01000+ includes two precision-matched resistors with a ratio tolerance of ±0.035%, providing high accuracy in dividing voltages or setting precise voltage references.
  • Temperature Coefficient: With a low temperature coefficient of 5 ppm/°C, the device maintains its accuracy over a wide temperature range, making it suitable for critical applications that demand consistent performance.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various input voltages and ensuring flexibility in different circuit designs.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX5491LC01000+ is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX5491LC01000+ is particularly useful in applications that require precise voltage division, such as:

  • Data Acquisition Systems
  • Instrumentation
  • Automatic Test Equipment (ATE)
  • Industrial Process Controls
  • Precision Voltage References

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5491LC01000+ is no exception. It is designed to meet the stringent requirements of industrial and high-end consumer products, offering both robustness and precision. Its performance is characterized by a long-term stability and low drift, ensuring that it can be relied upon for critical control and measurement tasks.

Conclusion

The MAX5491LC01000+ from Maxim Integrated stands out as a precision resistor-divider that offers accuracy, stability, and reliability. Its high-precision matched resistors and low temperature coefficient make it an excellent choice for designers who require a dependable voltage reference or ratio metric division in their applications. The compact packaging and wide operating voltage range further enhance its appeal in a variety of electronic designs.

You May Also Be Interested in

Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0347
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099
Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0576 $51.9792
40+ $2.5088 $100.3520
62+ $2.4304 $150.6848
86+ $2.3520 $202.2720
110+ $2.2736 $250.0960
148+ $2.0384 $301.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess