EN
  • EN
  • DE

MAX5541ESA+TG126

Part No MAX5541ESA+TG126
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 724995-MAX5541ESA+TG126
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5541ESA+TG126 CAD Model

Description

Product Overview: MAX5541ESA+TG126

The MAX5541ESA+TG126 from Maxim Integrated is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a variety of applications. This compact, serial-input DAC features a 16-bit monotonic performance over the entire operating temperature range, making it an excellent choice for demanding industrial, communication, and medical applications where precise analog output is crucial.

Encased in an 8-pin NSOIC package, the MAX5541ESA+TG126 operates from a single +5V supply, simplifying power supply design. It also includes a precision internal reference that minimizes the need for external components, thereby reducing the overall footprint and cost of the system design.

The device boasts a low power consumption, drawing only 140µA of operating current, which makes it suitable for portable and battery-powered equipment. Furthermore, it features a power-down mode that reduces the current consumption to just 0.4µA, significantly extending battery life in power-sensitive applications.

With its SPI™/QSPI™/MICROWIRE™-compatible serial interface, the MAX5541ESA+TG126 ensures easy integration into a variety of microcontroller-based systems. This interface allows for simple and efficient communication with the DAC, enabling rapid data transfer and updates to the analog output.

Key features of the MAX5541ESA+TG126 include:

  • 16-Bit Resolution
  • ±1 LSB INL (max) over temperature
  • Low Power Consumption: 140µA (operating), 0.4µA (power-down)
  • Internal Precision Reference
  • Single +5V Supply Operation
  • SPI/QSPI/MICROWIRE-Compatible Serial Interface
  • Compact 8-Pin NSOIC Package

Applications that benefit from the MAX5541ESA+TG126's performance include automated test equipment (ATE), data acquisition systems, industrial process control, medical instrumentation, and digital offset and gain adjustment systems.

Maxim Integrated's commitment to quality and reliability ensures that the MAX5541ESA+TG126 DAC is a reliable choice for designers looking to enhance the performance and precision of their systems. With its combination of features, this product offers a versatile solution for a wide range of high-precision analog output requirements.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess