EN
  • EN
  • DE

MAX5556ESA

Part No MAX5556ESA
Manufacturer Maxim Integrated
Description Low-Cost Stereo Audio DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214286-MAX5556ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5556ESA CAD Model

Description

Maxim Integrated MAX5556ESA Audio DAC Overview

The MAX5556ESA from Maxim Integrated is a high-performance, low-power, stereo digital-to-analog converter (DAC) designed to deliver superior audio quality for a wide range of applications. This 16-bit DAC is an ideal choice for portable and compact audio systems, such as MP3 players, mobile devices, and other digital audio equipment.

Key Features

  • High-Quality Audio: The MAX5556ESA provides excellent dynamic performance with a signal-to-noise ratio (SNR) of 98dB, ensuring clear and crisp audio reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single 2.7V to 3.6V power supply, making it suitable for battery-powered devices.
  • Simple Interface: It features an easy-to-use serial interface compatible with industry-standard SPI™, QSPI™, and MICROWIRE™ protocols, allowing for straightforward integration into existing designs.
  • Compact Package: The MAX5556ESA comes in a small 8-pin SO package, which is ideal for space-constrained applications.
  • Flexible Sampling Rates: It supports sampling rates up to 50kHz, accommodating a variety of audio formats and quality levels.

Applications

The versatility of the MAX5556ESA makes it a perfect fit for numerous audio applications, including:

  • Portable Audio Devices
  • Mobile Phones and Tablets
  • Personal Digital Assistants (PDAs)
  • Audio/Visual Equipment
  • Automotive Audio Systems
  • Home Theater Systems

Technical Specifications

With a dynamic range of 98dB and THD+N (Total Harmonic Distortion plus Noise) of -85dB, the MAX5556ESA ensures high-fidelity audio output. The operating temperature range is from -40°C to +85°C, which guarantees stable performance across various environments.

Conclusion

The MAX5556ESA from Maxim Integrated is a reliable and efficient solution for developers looking to enhance their audio systems with high-quality sound. Its combination of performance, power efficiency, and compact size makes it an excellent choice for a broad spectrum of audio applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess