EN
  • EN
  • DE

MAX5582EUP

Part No MAX5582EUP
Manufacturer Maxim Integrated
Description Buffered, Fast-Settling, Quad, 12-/10-/8-Bit, Voltage-Output DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214291-MAX5582EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5582EUP CAD Model

Description

Maxim Integrated MAX5582EUP Precision DAC

The MAX5582EUP from Maxim Integrated is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability for demanding applications. Designed to provide precise voltage outputs, this DAC is a perfect solution for systems requiring high-precision analog signal generation, such as industrial control systems, automated test equipment, and high-end audio equipment.

The MAX5582EUP features a flexible serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a wide range of microcontroller-based systems. The device operates from a single +5V supply, simplifying power supply design and reducing the overall component count.

With its integrated output amplifier, the MAX5582EUP can directly drive capacitive loads up to 1000pF, which is beneficial for applications where the DAC output is connected to long cables or high-capacitance input stages. The internal precision reference ensures a stable output voltage over time and temperature variations, maintaining high accuracy without the need for an external reference voltage.

The MAX5582EUP comes in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. It also features a power-down mode that reduces power consumption when the DAC is not in use, which is critical for battery-powered and energy-sensitive applications.

Key features of the MAX5582EUP include:

  • 16-bit resolution for fine-grained analog output
  • Flexible serial interface compatible with multiple protocols
  • Single +5V supply operation for simplicity
  • Integrated output amplifier to drive capacitive loads
  • Internal precision reference for stable performance
  • Power-down mode for energy efficiency
  • Compact 20-pin TSSOP package for space-saving designs

Overall, the MAX5582EUP is an excellent choice for designers looking for a high-accuracy, easy-to-use DAC with a small footprint. Maxim Integrated's commitment to quality ensures that this product will deliver reliable performance in your precision analog applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess