EN
  • EN
  • DE

MAX5704ATB+T

Part No MAX5704ATB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Resolution 10
Number of D/A Converters 1
Settling Time 5.2μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.1
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x2)
Mounting Style SMD
Family Part Number MAX5704
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704738-MAX5704ATB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5704ATB+T CAD Model

Description

Product Overview: MAX5704ATB+T

The MAX5704ATB+T, from Maxim Integrated, is a high-performance digital-to-analog converter (DAC) designed for precision applications requiring a compact and energy-efficient solution. This device is part of a family of pin-compatible DACs offering different resolution options, and the MAX5704ATB+T variant provides excellent accuracy and stability, making it an ideal choice for advanced industrial, automotive, and consumer electronics where precise analog signal generation is critical.

Key Features

  • Resolution: The MAX5704ATB+T boasts a resolution of 12 bits, ensuring fine granularity in the analog output signal.
  • Output Type: It features a buffered voltage output, which can drive capacitive loads and simplifies interfacing with subsequent stages in a signal chain.
  • Interface: The device supports a 3-wire serial interface for communication with microcontrollers or processors, facilitating easy integration into digital systems.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications and power environments.
  • Package: The MAX5704ATB+T is available in a compact, 10-pin TDFN package, which is ideal for space-constrained applications.
  • Temperature Range: It is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

Applications

With its high precision and compact form factor, the MAX5704ATB+T is well-suited for a variety of applications, including:

  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • Portable battery-powered devices
  • Automotive systems
  • Medical instrumentation

Conclusion

The MAX5704ATB+T from Maxim Integrated is a versatile and reliable DAC that offers a balance of performance, power efficiency, and size. Its robust feature set makes it an excellent choice for designers looking to implement precise analog signal generation in their next-generation products. Whether for industrial automation, automotive electronics, or portable devices, the MAX5704ATB+T stands out as a top-tier component in its category.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess