EN
  • EN
  • DE

MAX5742AUB+

Part No MAX5742AUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD LP SER 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 10-uMAX
Win Source Part Number 1069530-MAX5742AUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5742AUB+ CAD Model

Description

Maxim Integrated MAX5742AUB+ Overview

The MAX5742AUB+ is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to meet the stringent requirements of today's sophisticated analog circuits. This high-performance DAC features a compact, 10-pin μMAX package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The device boasts a 12-bit resolution, allowing for fine-grain analog output control, perfect for applications requiring precise signal generation.
  • Output Range: It provides a 2-wire, I²C-compatible serial interface, enabling a full-scale output voltage range that is adjustable to either 4.096V or 2.048V, depending on the reference voltage applied, to cater to different application needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX5742AUB+ operates with a low supply current, making it suitable for battery-powered devices and other power-critical applications.
  • Internal Reference: The device includes an internal reference that simplifies the design process as there's no need for an external precision reference, thereby saving board space and cost.
  • Power-On Reset: On power-up, the DAC output is reset to zero, providing a predictable start-up state and thus enhancing system reliability.
  • Package: Housed in a tiny 10-pin μMAX package, the MAX5742AUB+ is designed for optimal space-saving on PCBs.

Applications

The MAX5742AUB+ is versatile and can be used in a variety of applications, including:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Industrial control systems
  • Automatic tuning and calibration systems
  • Medical devices

Conclusion

With its combination of high resolution, adjustable output range, low power consumption, and compact packaging, the MAX5742AUB+ from Maxim Integrated is an excellent choice for designers looking to integrate a reliable and precise DAC into their analog circuit designs. Whether it's for industrial, medical, or portable applications, this DAC delivers performance and versatility in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.0128 $68.0128
2+ $55.8054 $111.6108
3+ $54.0615 $162.1845
4+ $52.3176 $209.2704
5+ $50.5737 $252.8685
7+ $45.3419 $317.3933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess