EN
  • EN
  • DE

MAX5774UCB+

Part No MAX5774UCB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704745-MAX5774UCB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5774UCB+ CAD Model

Description

Product Overview: Maxim Integrated MAX5774UCB+

The MAX5774UCB+ is a high-performance, 14-bit, 32-channel, voltage-output digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and flexibility suitable for advanced industrial, communication, and medical applications. With its integrated precision output amplifiers, this DAC offers an exceptional combination of multichannel capability and high resolution, making it an ideal choice for systems requiring multiple programmable voltage outputs with tight accuracy specifications.

Key Features

  • High Resolution: 14-bit resolution provides fine-grain output with a total of 16,384 discrete voltage levels, allowing for precise control of output signals.
  • Multiple Channels: The device features 32 independent DAC channels, each with its own voltage output, making it highly versatile for complex systems.
  • Integrated Output Amplifiers: Each channel includes an integrated output amplifier that simplifies design and reduces external component requirements.
  • Wide Output Range: The MAX5774UCB+ supports a wide output range of ±10V, or 0V to +10V, accommodating a variety of use cases and signal requirements.
  • Flexible Interface: The device is equipped with a 3-wire serial interface that is SPI/QSPI/MICROWIRE compatible, offering easy integration with most microcontrollers and digital systems.
  • Low Glitch Energy: The DAC's low glitch energy on the output ensures minimal disturbance during digital-to-analog transitions, which is critical for sensitive applications.
  • Power-On Reset: Each DAC output powers up at zero scale or midscale, which can be programmed via a serial interface, ensuring predictable behavior on system power-up.

Applications

The MAX5774UCB+ is well-suited for a wide range of applications that demand high-resolution and multiple output channels. These include:

  • Automated test equipment (ATE)
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Telecommunications infrastructure

With its robust feature set, the MAX5774UCB+ from Maxim Integrated is a compelling solution for designers looking to incorporate multiple high-precision DACs into their systems. Its combination of resolution, channel count, and integrated features make it a powerful tool for a multitude of precision analog output tasks.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess