EN
  • EN
  • DE

MAX5774UTK+

Part No MAX5774UTK+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 68TQFN  /  14 Bit Digital to Analog Converter 32 68-TQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 14
Number of D/A Converters 32
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 85°C
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Mounting SMD (SMT)
Base Product Number MAX5774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 1031174-MAX5774UTK+
Ultra Librarian 3D Model Ultra Librarian MAX5774UTK+ CAD Model

Description

The MAX5774UTK+ is a state-of-the-art, high-precision digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver unparalleled accuracy and performance in a wide range of applications. This device is a perfect solution for demanding applications that require high-resolution analog output, such as industrial automation, medical equipment, and test and measurement systems.

Key Features

  • High Resolution: The MAX5774UTK+ offers a 32-bit resolution, ensuring precise control over analog outputs for the most critical applications.
  • Integrated Reference: Comes with an on-chip precision voltage reference, which reduces external component count and simplifies design.
  • Flexible Interface: Features a serial peripheral interface (SPI) that allows for easy communication with a wide range of microcontrollers and digital systems.
  • Multiple Output Ranges: Supports various selectable output ranges, providing versatility for different operating conditions and requirements.

Performance Specifications

The MAX5774UTK+ boasts excellent stability and low noise performance, making it ideal for high-precision tasks. Its monotonic output ensures reliable and consistent performance across the entire operating temperature range. The device is designed to have low power consumption, which is critical for portable and energy-sensitive applications.

Package and Reliability

Encased in a compact 68-pin thin QFN (UTK) package, the MAX5774UTK+ is designed to occupy minimal board space while offering robust protection against environmental factors. Maxim Integrated's commitment to quality means that this DAC is built to meet high-reliability standards, ensuring long-term performance and stability.

Applications

  • Industrial Automation
  • Medical Instrumentation
  • Professional Audio Equipment
  • Telecommunications
  • Precision Control Systems

With the MAX5774UTK+, designers can achieve high-fidelity and precise analog control in their systems, backed by the reliability and innovation synonymous with Maxim Integrated products.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess