EN
  • EN
  • DE

MAX5862AUXH

Part No MAX5862AUXH
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704763-MAX5862AUXH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5862AUXH CAD Model

Description

The MAX5862AUXH from Maxim Integrated is a high-performance, low-power digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability in a wide range of applications. This product is an ideal solution for demanding applications such as telecommunications, medical instruments, and automated test equipment.

Key Features

  • High Resolution: The MAX5862AUXH offers a 16-bit resolution, providing precise analog output for applications requiring fine granularity.
  • Integrated Reference: An on-chip precision voltage reference enhances the overall system reliability and reduces the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC minimizes power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Interface: The device features a versatile SPI-compatible serial interface, allowing for easy integration with a wide variety of microcontrollers and digital systems.
  • Compact Size: The MAX5862AUXH comes in a space-saving TSSOP package, making it an excellent choice for applications with limited PCB real estate.

Performance Specifications

The DAC boasts an impressive dynamic performance with a fast settling time and low glitch energy, ensuring accurate and rapid analog output response. Additionally, the MAX5862AUXH exhibits excellent thermal performance and long-term stability, which is critical for precision applications.

Applications

  • Telecommunications Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

Ordering Information

The MAX5862AUXH is available in a 36-pin TSSOP package and can be ordered through Maxim Integrated's official distributors. For detailed product specifications, application notes, and support resources, customers are encouraged to visit the Maxim Integrated website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess