EN
  • EN
  • DE

MAX5862DUX4

Part No MAX5862DUX4
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704764-MAX5862DUX4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5862DUX4 CAD Model

Description

The MAX5862DUX4 from Maxim Integrated is a state-of-the-art high-speed digital-to-analog converter (DAC) designed to meet the rigorous demands of advanced communication systems, signal generation, and automated test equipment. This product is renowned for its exceptional performance and reliability, making it an ideal choice for professional applications that require high precision and stability.

Featuring a 16-bit resolution, the MAX5862DUX4 ensures accurate signal representation, which is critical in high-end instrumentation and communication infrastructure. The device operates at a high conversion rate, enabling the generation of wideband signals with minimal latency, a feature that is especially beneficial in systems where timing and response are critical.

One of the key advantages of the MAX5862DUX4 is its integrated output amplifier, which provides a full-scale output current that can be adjusted to match the requirements of the subsequent analog stage. This flexibility allows for seamless integration into a variety of system designs without the need for external components, thereby simplifying the overall design process and reducing system complexity.

The MAX5862DUX4 is also designed with versatility in mind, supporting a wide range of supply voltages and featuring a digital interface that is compatible with standard logic levels. This ensures easy interfacing with digital signal processors (DSPs), field-programmable gate arrays (FPGAs), or microcontrollers, making the DAC a versatile component for digital systems requiring high-quality analog output.

With its robust thermal performance, the MAX5862DUX4 maintains its precision across a broad temperature range, ensuring consistent performance in environments that may experience temperature variations. The device is housed in a compact, surface-mount package, which is ideal for space-constrained applications where board real estate is at a premium.

In summary, the MAX5862DUX4 from Maxim Integrated is a top-tier high-speed DAC that offers designers a combination of precision, speed, and flexibility. Its robust design and integrated features make it an excellent choice for a wide array of applications, from sophisticated communications systems to precision signal generation and testing equipment.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess