EN
  • EN
  • DE

MAX5882UXF+D

Part No MAX5882UXF+D
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description 14-BIT, 4.6GSPS CABLE DOWNSTREAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function D/A Converter
Frequency 2GHz
RF Type General Purpose
Secondary Attributes Sample Rates to 4.6GSPS
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number MAX5882
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 704774-MAX5882UXF+D
Ultra Librarian 3D Model Ultra Librarian MAX5882UXF+D CAD Model

Description

The MAX5882UXF+D from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to deliver exceptional speed and accuracy for demanding applications. With a maximum sampling rate of 200 megasamples per second (Msps), this DAC is well-suited for high-speed signal processing tasks such as digital video broadcasting, cable modem termination systems, and other communication systems requiring high-speed data conversion.

Key Features

  • High-Speed Performance: The MAX5882UXF+D operates at a conversion rate of up to 200Msps, making it capable of handling high-speed data streams with ease.
  • Dual DAC Channels: This device includes two DACs in one package, providing a compact solution for systems requiring multiple DACs.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes a minimal amount of power, which is critical for portable and battery-operated devices.
  • Excellent Dynamic Performance: It offers superior spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring high-quality signal conversion.
  • Flexible Interface: The MAX5882UXF+D includes a flexible digital interface that is compatible with various logic standards, making it easy to integrate into a wide range of systems.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Digital Video Broadcasting
  • Instrumentation
  • Cable Modem Termination Systems

Package and Quality

This DAC is offered in a compact, 48-pin Thin Quad Flat Pack (TQFP) package, which saves valuable board space in dense designs. The MAX5882UXF+D is also part of Maxim Integrated's commitment to high-quality products, ensuring reliability and performance in the field.

Availability

Maxim Integrated's MAX5882UXF+D is available for order, providing designers with a high-speed, reliable solution for their data conversion needs. For more information, datasheets, and support, visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess