EN
  • EN
  • DE
  • IT

MAX5902ACEUT-T

Part No MAX5902ACEUT-T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829870-MAX5902ACEUT-T
Ultra Librarian 3D Model Ultra Librarian MAX5902ACEUT-T CAD Model

Description

Maxim Integrated MAX5902ACEUT-T Hot-Swap Controller

The MAX5902ACEUT-T is a state-of-the-art hot-swap controller designed by Maxim Integrated to provide reliable power management solutions for systems that require hot insertion and removal of circuit boards. This compact and efficient controller is ideal for applications such as servers, RAID systems, and telecommunications equipment where uninterrupted operation and system integrity are critical.

Key Features

  • Adjustable Overcurrent Protection: The device offers precise overcurrent protection that can be tailored to the needs of the specific application, ensuring safe operation during insertion or removal of boards.
  • Undervoltage Lockout (UVLO): The MAX5902ACEUT-T includes an undervoltage lockout feature that prevents the device from turning on when the supply voltage is too low, thereby protecting the system from potential damage.
  • Programmable Fault Timer: The hot-swap controller comes with a programmable fault timer that allows the user to set a specific time period for the controller to respond to fault conditions, offering additional control over system protection.
  • Compact SOT23 Packaging: The MAX5902ACEUT-T is available in a small SOT23 package, making it suitable for space-constrained applications without compromising on performance.
  • Integrated Charge Pump: The device features an integrated charge pump that eliminates the need for external components, simplifying the circuit design and reducing the overall bill of materials.

Applications

With its robust protection features and compact design, the MAX5902ACEUT-T is well-suited for a variety of applications that demand high reliability and performance:

  • Server and Storage Systems
  • Network Switches and Routers
  • Telecommunication Equipment
  • Industrial Control Systems

The Maxim Integrated MAX5902ACEUT-T hot-swap controller is an essential component for designers looking to enhance their system's power management capabilities. Its precision, versatility, and compact footprint make it a top choice for ensuring safe and reliable operation in hot-swappable system architectures.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2374 $58.2732
43+ $2.6563 $114.2209
66+ $2.5733 $169.8378
90+ $2.4903 $224.1270
117+ $2.4073 $281.6541
156+ $2.1582 $336.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,667 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess