EN
  • EN
  • DE

MAX5903NNETT

Part No MAX5903NNETT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 073735-MAX5903NNETT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5903NNETT CAD Model

Description

Introducing the MAX5903NNETT from Maxim Integrated

The MAX5903NNETT is a state-of-the-art overvoltage protection controller designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This advanced component is specifically engineered to safeguard low-voltage systems against voltage transients and faults, ensuring reliable operation and extended device longevity.

At the heart of the MAX5903NNETT's capabilities is its ability to monitor the input voltage and effectively control an external n-channel MOSFET to disconnect the load during overvoltage conditions. This quick response feature is crucial in protecting sensitive electronic equipment from potential damage caused by unexpected voltage spikes.

Key Features of the MAX5903NNETT

  • Wide Operating Voltage Range: The device is designed to handle a broad range of input voltages, making it versatile for various applications.
  • Fast Overvoltage Protection: It offers rapid response times to overvoltage events, thereby ensuring that connected devices are promptly disconnected to prevent damage.
  • Low Quiescent Current: The MAX5903NNETT boasts a low quiescent current, which minimizes power consumption when the device is in standby mode, making it energy-efficient.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage protection threshold according to their specific requirements, offering flexibility in different use cases.
  • Undervoltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates correctly only when the input voltage is within an acceptable range.

The MAX5903NNETT comes in a compact, 6-pin SOT23 package, which allows for a minimal footprint on printed circuit boards. This small form factor is particularly beneficial for space-constrained applications.

Whether it's for consumer electronics, telecommunications, or industrial systems, the MAX5903NNETT provides robust protection against voltage anomalies, ensuring that your devices operate smoothly and reliably. Its combination of precision, efficiency, and versatility makes it an ideal choice for designers looking to enhance the safety and durability of their electronic products.

With the MAX5903NNETT, Maxim Integrated continues its legacy of delivering high-quality solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,049 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess