EN
  • EN
  • DE

MAX5916EUI+

Part No MAX5916EUI+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI
Features Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit
Supply Voltage - Operating 10.8 V to 13.2 V
Current - Output (Max) 205mA, 1A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.5mA
Mounting SMD (SMT)
Case / Package 28-TSSOP
Feature Pins AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB
Win Source Part Number 1069574-MAX5916EUI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5916EUI+ CAD Model

Description

Maxim Integrated MAX5916EUI+ Hot-Swap Controller

The MAX5916EUI+ is a sophisticated hot-swap controller designed by Maxim Integrated, crafted to ensure safe insertion and removal of circuit boards from live backplanes. With its advanced features, this controller is a vital component for managing power distribution in high-availability systems such as servers, RAID systems, and telecommunications equipment.

This hot-swap controller operates over a wide voltage range of 9V to 80V, making it suitable for a variety of applications. It provides a controlled inrush current to limit system voltage droop and prevent the triggering of false alarms or system resets during board insertion. This is particularly important in systems where multiple boards are hot-swapped regularly, as it ensures stability and reliability.

The MAX5916EUI+ comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) which allows for efficient space utilization on printed circuit boards. Its integrated features include undervoltage and overvoltage protection, which safeguard the system against abnormal voltage conditions. Additionally, the device boasts a circuit-breaker function that protects against overcurrent conditions by limiting the output current during fault conditions.

One of the key advantages of the MAX5916EUI+ is its adjustable overcurrent protection. Designers can set the overcurrent threshold according to their specific requirements, providing flexibility in different application scenarios. The device also features a programmable fault timer, which allows the user to set the duration for which an overcurrent condition is allowed before the controller turns off the output, further enhancing protection.

For diagnostic and status monitoring, the MAX5916EUI+ offers an open-drain FAULT output that signals when a fault condition occurs. This feature is crucial for system maintenance and troubleshooting, as it provides immediate feedback on the operational status of the hot-swap controller.

In summary, the MAX5916EUI+ hot-swap controller from Maxim Integrated is a feature-rich solution that provides robust protection and control for systems that require hot-swapping capability. Its wide voltage range, adjustable protection settings, and compact package make it an excellent choice for designers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess