EN
  • EN
  • DE

MAX5917BESE+

Part No MAX5917BESE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP SWITCH 65V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 350mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 704809-MAX5917BESE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5917
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5917BESE+ CAD Model

Description

The MAX5917BESE+ from Maxim Integrated is a state-of-the-art hot swap controller designed to enable safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without shutting down the entire system, such as servers, telecom equipment, and data centers.

Key Features

  • Integrated MOSFET: The device features an internal MOSFET which simplifies the design and reduces the number of external components required.
  • Adjustable Overcurrent Protection: The MAX5917BESE+ allows for precise setting of overcurrent protection threshold through an external resistor, providing flexibility to accommodate various load requirements.
  • Undervoltage Lockout (UVLO): It includes a UVLO feature that ensures the controller operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Programmable Startup Time: The startup time is programmable, allowing for controlled inrush current during system power-up.
  • Thermal Shutdown: The device also incorporates thermal shutdown to prevent damage from excessive heat.

Applications

The MAX5917BESE+ is ideal for a variety of applications where board level power control and protection are critical. These include:

  • Redundant Power Supplies
  • Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

Technical Specifications

Parameter Value
Package/Case 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40°C ~ 85°C
Supply Voltage 2.7V to 5.5V

With its robust protection features and flexible design options, the MAX5917BESE+ enhances system reliability and simplifies hot swap operations, making it an essential component for high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2966 $65.0762
16+ $7.6288 $122.0608
24+ $7.3897 $177.3528
33+ $7.1518 $236.0094
42+ $6.9127 $290.3334
56+ $6.1977 $347.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess