EN
  • EN
  • DE

TSB83AA23ZAY

Part No TSB83AA23ZAY
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE 1394B-2002 LLC 167-NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 120mA
Temperature Range - Operating 0°C to 70°C
Case / Package 167-NFBGA (12x12)
Win Source Part Number 056051-TSB83AA23ZAY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB83AA23ZAY CAD Model

Description

Product Overview: TSB83AA23ZAY - Texas Instruments

The TSB83AA23ZAY from Texas Instruments is a high-performance integrated circuit designed to meet the rigorous demands of high-speed data transfer. This innovative product is a key component in the realm of digital communication, offering robust connectivity solutions for a wide range of applications.

Key Features:

  • Interface: The TSB83AA23ZAY boasts a sophisticated IEEE 1394a-2000 compliant link-layer controller interface, providing reliable and efficient serial bus management for data-intensive tasks.
  • Data Transfer Rates: With support for S100, S200, and S400 data rates, this device ensures fast and flexible data transmission, capable of reaching up to 400 Mbps.
  • Ports: It features two bilingual 1394a cable ports, each equipped with 100-ohm differential signaling, enhancing the device's ability to handle multiple connections simultaneously.
  • Compatibility: The TSB83AA23ZAY is designed to be compatible with 3.3V signaling environments, making it a versatile choice for a variety of digital communication systems.
  • Power Management: Advanced power management features are integrated, including support for multiple power-down states, which contribute to the device's energy efficiency.

Applications:

This Texas Instruments product is ideally suited for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as digital cameras, camcorders, and personal computers.
  • Professional audio and video equipment requiring high-speed data transfer.
  • Networking and telecommunication devices for seamless data communication.
  • Industrial systems that require reliable data acquisition and control.

Quality and Reliability:

As with all Texas Instruments products, the TSB83AA23ZAY is manufactured to the highest quality standards, ensuring both reliability and performance. It is built to provide long-lasting service in a wide array of operating conditions, making it a trusted choice for designers and engineers seeking a high-speed interface solution.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1492 $970.1492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess