EN
  • EN
  • DE

MAX5925DEUB+T

Part No MAX5925DEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR N-CH 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 10-uMAX
Feature Pins CB, EN, PGOOD, SC_DET, SLEW
Win Source Part Number 139073-MAX5925DEUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5925DEUB+T CAD Model

Description

Maxim Integrated's MAX5925DEUB+T Hot Swap Controllers

The MAX5925DEUB+T from Maxim Integrated is a cutting-edge hot swap controller designed to provide a secure and efficient solution for managing power distribution in electronic systems. This compact, integrated circuit is a part of the MAX5925 series and comes in a miniature 10-pin µMAX package, making it ideal for space-constrained applications.

With a wide operating voltage range of 2.7V to 5.5V, the MAX5925DEUB+T is versatile and can be used in various systems that require precise control over the insertion and removal of circuit boards or other hot-swap events. Its ability to handle currents up to 1A makes it suitable for a range of low to medium power applications.

The device features an adjustable overcurrent protection threshold, which can be set by external resistors, allowing designers to tailor the protection to the needs of their specific application. This feature helps prevent damage to the system caused by overcurrent conditions, enhancing the reliability and longevity of the end product.

Additionally, the MAX5925DEUB+T offers an auto-retry feature, which ensures that after a fault condition is cleared, the system will automatically attempt to power up again. This self-recovery capability minimizes downtime and reduces the need for manual intervention, which is particularly beneficial in remote or inaccessible systems.

Another key feature of this hot swap controller is its integrated undervoltage lockout (UVLO) circuit, which prevents the device from operating at dangerously low voltage levels that could lead to system instability or damage. The UVLO threshold is also adjustable, providing further customization for the designer.

The MAX5925DEUB+T includes a fault indicator output that provides a real-time signal in the event of an overcurrent or overtemperature condition, enabling system monitoring and diagnostics. This feature is essential for maintaining system integrity and for troubleshooting in the field.

In summary, Maxim Integrated's MAX5925DEUB+T hot swap controller is a robust, feature-rich solution for power management in modern electronic systems. Its compact size, adjustable protection features, and auto-retry capability make it a valuable component for ensuring safe and reliable operation in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess