EN
  • EN
  • DE

MAX5926EEE+

Part No MAX5926EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Hot Swap Controller 1 Channel General Purpose
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Family Name MAX5926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882097-MAX5926EEE+
Ultra Librarian 3D Model Ultra Librarian MAX5926EEE+ CAD Model

Description

The MAX5926EEE+ from Maxim Integrated is a state-of-the-art hot swap controller designed to provide safe insertion and removal of circuit boards into live backplanes or other hot systems. This component is ideal for network servers, telecom equipment, and central office switching gear where system maintenance or expansion must occur without disrupting the power supply or data flow.

Key Features

  • Integrated Power MOSFET: The device includes an internal power MOSFET, which simplifies the design process by reducing external component count.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of specific applications, ensuring protection against overcurrent conditions.
  • Adjustable Overcurrent and Overvoltage Protection: These features safeguard the system against potentially damaging conditions.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunction due to low voltage.
  • Thermal Shutdown: The MAX5926EEE+ is equipped with a thermal shutdown mechanism that protects against overheating.
  • High Accuracy: This device provides high accuracy in current-sensing and fault protection, enhancing system reliability.

Applications

The MAX5926EEE+ is versatile and can be used in a variety of applications that require hot swap capabilities. It is particularly suitable for:

  • Server and Storage Systems
  • Redundant Power Supplies
  • Network Routers and Switches
  • Base Stations

Product Specifications

The MAX5926EEE+ operates over a wide voltage range and comes in a compact 16-pin QSOP package. Its specifications include:

  • Supply Voltage Range: 9V to 80V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-QSOP

With its robust feature set, the MAX5926EEE+ by Maxim Integrated is an excellent choice for designers looking to implement hot swap functionality with high reliability and protection in their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5151 $76.5453
6+ $20.9355 $125.6130
9+ $20.2806 $182.5254
12+ $19.6269 $235.5228
16+ $18.9732 $303.5712
21+ $17.0097 $357.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess