EN
  • EN
  • DE

MAX5931AEEP

Part No MAX5931AEEP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704817-MAX5931AEEP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5931AEEP CAD Model

Description

Maxim Integrated MAX5931AEEP Network Power Switch

The Maxim Integrated MAX5931AEEP is a sophisticated network power switch designed to provide efficient power management solutions for network and communication systems. This high-performance integrated circuit is specifically engineered to handle power distribution and control in network devices such as switches, routers, and access points.

The MAX5931AEEP features a hot-swap controller that allows for the safe insertion and removal of circuit boards into live backplanes without causing any disruption to the system power. This is particularly beneficial in reducing system downtime and maintenance complexity, ensuring continuous operation in critical network environments.

With its integrated 0.04Ω power MOSFET, the MAX5931AEEP delivers high current handling capabilities, making it suitable for applications requiring robust power delivery. This low on-resistance MOSFET also contributes to minimizing power loss and improving overall system efficiency.

One of the key attributes of the MAX5931AEEP is its comprehensive protection features. It includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown to safeguard the system against a wide range of electrical hazards. These protection mechanisms help to prevent damage to both the power switch and the connected load, ensuring reliable and secure operation.

The device also offers an adjustable current-limit threshold, which can be set by external components. This flexibility allows designers to tailor the current protection to the specific needs of their application, providing a customized solution for power management.

Furthermore, the MAX5931AEEP is equipped with a charge pump that eliminates the need for an external bootstrap diode, reducing the bill of materials and simplifying the circuit design. Its compact 20-pin QSOP package is space-efficient, making it an excellent choice for designs where board real estate is at a premium.

Overall, the Maxim Integrated MAX5931AEEP is a reliable and versatile network power switch that offers advanced features for secure and efficient power distribution in networking applications. Its robust design and protective functionalities make it an essential component for modern electronic systems requiring high levels of performance and uptime.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9944 $63.9776
9+ $13.1243 $118.1187
14+ $12.7142 $177.9988
19+ $12.3042 $233.7798
25+ $11.8942 $297.3550
33+ $10.6630 $351.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,887 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess