EN
  • EN
  • DE

MAX5965BEAX

Part No MAX5965BEAX
Manufacturer Maxim Integrated
Description High-Power, Quad, Monolithic, PSE Controllers for Power over Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214348-MAX5965BEAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5965BEAX CAD Model

Description

The MAX5965BEAX from Maxim Integrated is a sophisticated Power over Ethernet (PoE) Powered Device (PD) interface IC that provides a complete interface and protection solution for PDs looking to comply with the IEEE 802.3af/at standards. This integrated circuit is designed to simplify the implementation of PoE functionality in network devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE Compliance: The MAX5965BEAX is fully compliant with the IEEE 802.3af/at standards, ensuring compatibility with PoE-enabled network equipment.
  • Integrated PD Interface: It integrates the PD interface and the control functions required for a PoE system, including detection, classification, and current limit.
  • Programmable Current Limit: The device features programmable current limit for enhanced flexibility and protection of the PD.
  • High Power Capability: With the ability to handle high power applications, it is suitable for more demanding PDs.
  • Thermal Protection: The MAX5965BEAX includes over-temperature protection, safeguarding the device and the PD from thermal damage.
  • Compact Package: The IC comes in a compact, 36-pin SSOP package, minimizing the footprint on the PD's printed circuit board.

Applications

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Point of Sale (PoS) Systems

Product Specifications

Parameter Value Standard Compliance IEEE 802.3af/at Package Type 36-pin SSOP Operating Temperature Range -40°C to +85°C

The MAX5965BEAX is an ideal choice for designers looking to incorporate PoE technology into their products with ease and reliability. Maxim Integrated's commitment to quality ensures that this IC meets the rigorous standards required for network power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3992 $62.7984
4+ $25.7635 $103.0540
7+ $24.9584 $174.7088
9+ $24.1533 $217.3797
11+ $23.3482 $256.8302
15+ $20.9328 $313.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess