EN
  • EN
  • DE

MAX5969BEAX+

Part No MAX5969BEAX+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704850-MAX5969BEAX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5969BEAX+ CAD Model

Description

Product Overview: Maxim Integrated MAX5969BEAX+

The MAX5969BEAX+ is a high-performance, IEEE 802.3af/at-compliant Power-over-Ethernet (PoE) power-sourcing equipment (PSE) controller. Designed by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is essential for network equipment such as switches, routers, and hubs that provide power to connected PoE devices like IP cameras, VoIP phones, and wireless access points.

With its advanced feature set, the MAX5969BEAX+ simplifies the implementation of PoE by integrating all the necessary control functions to detect, classify, and provide power to PoE-capable devices. It supports both endspan and midspan PSE applications, offering versatility for various network topologies. The controller operates over a wide input voltage range and is capable of delivering up to 30W of power per port, making it suitable for high-power applications that comply with the IEEE 802.3at standard.

The MAX5969BEAX+ incorporates multiple safety features to protect both the PSE and the powered devices. These include current limit, over-temperature shutdown, and under-voltage lockout. Additionally, it provides detection and classification signatures as per the IEEE standards, ensuring seamless interoperability with compliant powered devices.

This controller is available in a compact, 36-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. Its surface-mount package allows for efficient PCB design and manufacturing processes, contributing to reduced overall system costs.

Key features of the MAX5969BEAX+ include:

  • IEEE 802.3af/at-compliant PSE controller
  • Support for endspan and midspan applications
  • Integrated detection, classification, and power MOSFET control
  • Wide input voltage range
  • Up to 30W power delivery per port
  • Advanced protection features
  • Compact 36-pin SSOP package

Overall, the MAX5969BEAX+ from Maxim Integrated offers a robust and efficient solution for network equipment manufacturers looking to integrate PoE capabilities into their products. Its comprehensive feature set and compliance with industry standards make it an ideal choice for a wide range of PoE applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess