EN
  • EN
  • DE

MAX5971BETI+T

Part No MAX5971BETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Hot Swap Voltage Controllers Single-Port, 40W, IEEE 802.3af/at, PSE Controller w
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 28
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075527-MAX5971BETI+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5971BETI+T CAD Model

Description

Maxim Integrated MAX5971BETI+T Power over Ethernet (PoE) Controller

The Maxim Integrated MAX5971BETI+T is a sophisticated Power over Ethernet (PoE) controller designed to facilitate the reliable delivery of power alongside data over Ethernet cabling. This highly integrated device is tailored for PoE applications compliant with the IEEE 802.3af/at standards, which are widely used in networking environments to power devices such as IP cameras, wireless access points, and VoIP phones.

At the heart of the MAX5971BETI+T is its capability to perform as a power sourcing equipment (PSE) controller, which provides the necessary power to powered devices (PDs) over standard Ethernet cables. The controller operates over a wide input voltage range from 32V to 60V, making it versatile for various power supply scenarios.

The MAX5971BETI+T comes in a compact 28-pin TQFN package, optimized for space-constrained applications while maintaining robust thermal performance. Its integration includes a high-performance MOSFET and sense resistor, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution for network equipment manufacturers.

Key features of the MAX5971BETI+T include automatic classification and power-up sequencing for connected devices, as well as advanced power management capabilities. It supports both endpoint and midspan PSE applications, providing flexibility for different network architectures. The controller also incorporates comprehensive protection mechanisms such as overcurrent protection, undercurrent detection, and thermal shutdown to ensure reliable operation under various conditions.

For design engineers and system integrators, the MAX5971BETI+T offers an array of diagnostic features, including LED indicators for power-good, power-deny, and fault conditions. This simplifies troubleshooting and enhances the manageability of PoE systems. The device can be easily configured and controlled through its I2C-compatible serial interface, allowing for seamless integration into more complex systems.

In summary, the Maxim Integrated MAX5971BETI+T PoE controller is a high-performance, feature-rich solution that streamlines the development of PoE-enabled devices, ensuring safe and efficient power delivery over Ethernet infrastructures.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess