EN
  • EN
  • DE

MAX5974AETE+

Part No MAX5974AETE+
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FWD 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Maxim Integrated
Package Strip
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 7V ~ 26V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Type Surface Mount
Base Product Number MAX5974
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 882105-MAX5974AETE+
Ultra Librarian 3D Model Ultra Librarian MAX5974AETE+ CAD Model

Description

The MAX5974AETE+ is a high-performance, integrated PWM (pulse-width modulation) controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced component is specifically tailored for driving high-current power MOSFETs in isolated and non-isolated power supplies. Its versatility makes it an ideal choice for a wide range of applications, including but not limited to, telecom, networking, and industrial power systems.

Key Features

  • Integrated high-voltage startup regulator
  • Wide input voltage range to accommodate various power sources
  • Adjustable switching frequency from 100kHz to 1MHz
  • High-efficiency operation due to adaptive dead-time adjustment and synchronous rectification control
  • Robust protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout
  • Soft-start capability to minimize inrush current during startup
  • Compact 16-pin TQFN package for space-saving designs

Performance and Flexibility

The MAX5974AETE+ boasts a high level of integration, reducing the need for external components and simplifying the design of power supply circuits. Its adjustable switching frequency allows for optimization between efficiency and component size, providing designers with the flexibility to tailor their power supply solutions to specific requirements.

Protection and Reliability

Safety and reliability are paramount in power management solutions, and the MAX5974AETE+ delivers on both fronts. The device's comprehensive protection features ensure that the power supply and the end application are safeguarded against a variety of fault conditions, enhancing system longevity and reliability.

Applications

Due to its robust feature set and flexibility, the MAX5974AETE+ is well-suited for a variety of applications, including:

  • Isolated DC-DC converters
  • Telecom and networking power supplies
  • Industrial power systems
  • Power over Ethernet (PoE) systems
  • LED lighting and displays

With its combination of performance, integration, and protection features, the MAX5974AETE+ from Maxim Integrated stands out as a versatile and reliable PWM controller for demanding power supply applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9137 $50.2535
135+ $0.7498 $101.2230
210+ $0.7263 $152.5230
285+ $0.7029 $200.3265
370+ $0.6795 $251.4150
495+ $0.6092 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess