EN
  • EN
  • DE

DG305ACJ+

Part No DG305ACJ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPDT 14-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Lead Free Lead Free
Max Dual Supply Voltage 18 V
Max Operating Temperature 70 °C
Max Power Dissipation 470 mW
Max Supply Current 10 µA
Max Supply Voltage 18 V
Min Dual Supply Voltage 5 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Through Hole
Nominal Supply Current 1 nA
Number of Bits 1
Number of Channels 1
Number of Circuits 1
Number of Pins 14
Operating Supply Current 1 nA
Radiation Hardening No
REACH SVHC Unknown
Resistance 50 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPDT
Turn-Off Delay Time 150 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1212327-DG305ACJ+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG305ACJ+ CAD Model

Description

Maxim Integrated DG305ACJ+ Analog Switch

The DG305ACJ+ is a high-performance, single-pole double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver efficient and reliable performance in a variety of applications. This versatile component is a perfect fit for systems requiring the routing of analog signals or digital signals up to the device's specified frequency range.

Key Features:

  • Wide Operating Range: The DG305ACJ+ operates over a wide voltage range, accommodating various application requirements and ensuring compatibility with multiple signal levels.
  • Low On-Resistance: With its low on-resistance, this analog switch ensures minimal signal attenuation, providing a high-quality path for analog signals.
  • Low Power Consumption: Designed for energy efficiency, the DG305ACJ+ consumes low power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High-Speed Switching: Fast switching times of the DG305ACJ+ make it ideal for applications that require quick signal routing changes without significant delay.
  • Reliable Performance: Maxim Integrated's commitment to quality means that the DG305ACJ+ offers consistent and dependable operation, even under varying environmental conditions.

Applications:

The DG305ACJ+ is widely used across various industries and applications, including but not limited to:

  • Test and measurement equipment
  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Medical equipment

Technical Specifications:

  • Package: The device comes in a PDIP-14 package, offering ease of integration into a wide range of circuit designs.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability across different operating conditions.

The Maxim Integrated DG305ACJ+ analog switch is an essential component for designers looking for a reliable and efficient solution to manage their signal routing needs. With its robust feature set and proven performance, it stands out as a top choice for critical applications where signal integrity cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6152 $50.6128
34+ $2.9664 $100.8576
53+ $2.8737 $152.3061
72+ $2.7810 $200.2320
93+ $2.6883 $250.0119
125+ $2.4102 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess