EN
  • EN
  • DE

FS32K142HFT0MLHR

Part No FS32K142HFT0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HFT0MLHRTR, 935362252528
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919319-FS32K142HFT0MLHR
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0MLHR CAD Model

Description

Product Overview: FS32K142HFT0MLHR

The FS32K142HFT0MLHR is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. It is part of NXP's S32K1 family of microcontrollers, which are engineered to provide exceptional performance, safety, and reliability.

Key Features:

  • Core: The MCU is built around an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. The core includes a floating-point unit (FPU) for efficient handling of computationally intensive tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of SRAM, allowing for robust storage and fast data processing capabilities.
  • Communication Interfaces: A suite of communication peripherals is included, such as multiple CAN FD interfaces, LIN, SPI, and I2C, facilitating versatile connectivity options for various automotive and industrial protocols.
  • Timers and Analog Features: The device features numerous timers, analog-to-digital converters (ADCs), and a digital-to-analog converter (DAC) to support complex timing and analog functions.
  • Safety: Safety features are a cornerstone of this MCU, with compliance to ISO 26262 standards for automotive safety integrity level (ASIL). It includes fail-safe mechanisms such as a watchdog timer and error correction code (ECC) on both RAM and flash memory.
  • Package: The FS32K142HFT0MLHR is available in a 64-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the FS32K142HFT0MLHR makes it suitable for a wide range of applications, including but not limited to automotive control systems, sensor fusion, motor control, and industrial automation systems. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated and reliable solutions in the automotive and industrial sectors.

Conclusion:

The NXP FS32K142HFT0MLHR microcontroller is a powerful and flexible solution that offers a perfect blend of performance, safety features, and connectivity. It is designed to accelerate development time and enhance the functionality of next-generation automotive and industrial systems, making it a top choice for engineers and designers around the globe.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4599 $59.2193
17+ $6.9415 $118.0055
26+ $6.7246 $174.8396
36+ $6.5077 $234.2772
46+ $6.2907 $289.3722
62+ $5.6400 $349.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess