EN
  • EN
  • DE
  • IT

MAX5982AETE+T

Part No MAX5982AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 16-TQFN (5x5)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (5x5)
Family Name MAX5982
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MAX5982AETE+TTR, MAX5982AETE+TDKR, MAX5982AETE+TCT, MAX5982AETET
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925488-MAX5982AETE+T
Ultra Librarian 3D Model Ultra Librarian MAX5982AETE+T CAD Model

Description

Maxim Integrated MAX5982AETE+T Power over Ethernet (PoE) Interface Controller

The Maxim Integrated MAX5982AETE+T is a sophisticated Power over Ethernet (PoE) interface controller designed to facilitate seamless integration of the PoE functionality into Ethernet-powered devices. This high-performance component is an ideal solution for applications such as wireless access points, IP cameras, VoIP phones, and many other networked devices that require power and data over a single Ethernet cable.

Encased in a 16-pin TQFN package, the MAX5982AETE+T is engineered to support the IEEE 802.3af standard, ensuring compatibility with other compliant devices and systems. It is capable of delivering up to 15.4W of power to connected devices, which makes it a versatile choice for a broad range of PoE applications.

This controller stands out with its integrated detection, classification, and current-limit functions. The detection feature ensures that power is only delivered to compliant devices, thereby avoiding damage to non-PoE equipment. Classification functionality allows the power-sourcing equipment (PSE) to determine the power requirements of the powered device (PD), enabling efficient power allocation and management. Additionally, the current-limit feature protects the system from overcurrent conditions, enhancing the safety and reliability of the network.

The MAX5982AETE+T also provides signature resistance disconnection, which ensures that the PSE can accurately detect the removal of a PD. This feature allows for the timely de-energization of the port, further safeguarding the system. Moreover, the controller is equipped with an under-voltage lockout (UVLO) that prevents operation at abnormally low supply voltages, which could otherwise lead to improper functioning.

With its built-in thermal shutdown mechanism, the MAX5982AETE+T guarantees protection against overheating, which is critical for maintaining the longevity and reliability of the device. Its robust design and advanced features make it an excellent choice for network designers and engineers looking to implement PoE capabilities with confidence and ease.

Overall, the Maxim Integrated MAX5982AETE+T PoE interface controller is a high-quality, feature-rich solution for powering Ethernet devices, ensuring safe and efficient power delivery in a compact, easy-to-integrate form factor.

You May Also Be Interested in

Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5368 $54.1472
10+ $11.1072 $111.0720
14+ $10.7601 $150.6414
20+ $10.4130 $208.2600
25+ $10.0659 $251.6475
34+ $9.0246 $306.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess