The MAX6005EUR from Maxim Integrated is a highly precise, low-power voltage reference chip designed for applications that require a stable voltage source with minimal deviation over temperature and time. This compact, robust component is ideal for portable and battery-powered devices, as well as precision data converters and measurement systems.
Key Features
- High Precision: Offers an initial accuracy of ±0.2% at +25°C, ensuring reliable performance for sensitive applications.
- Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, making it suitable for low-voltage operations.
- Temperature Stability: Exhibits excellent temperature coefficients as low as 75ppm/°C, maintaining output stability over a wide temperature range.
- Low Power Consumption: With a quiescent current of just 5µA, the MAX6005EUR is optimized for power-sensitive designs.
- Versatile Supply Voltage: Can be powered by supply voltages from +2.5V to +12.6V, offering flexibility in various circuit configurations.
- Compact Package: Available in a small, surface-mount SOT23 package, it is suitable for space-constrained applications.
Applications
The MAX6005EUR is well-suited for a range of precision applications, including:
- Portable and battery-operated equipment
- Data acquisition systems
- Industrial and process control instruments
- Medical devices
- Automotive systems
Product Summary
The MAX6005EUR voltage reference from Maxim Integrated provides a precise, stable, and low-power solution for applications demanding high accuracy and reliability. Its low dropout voltage and excellent temperature stability make it a versatile choice for designers. The device's small footprint allows for integration in space-limited applications without compromising performance. Whether used in portable devices or complex industrial systems, the MAX6005EUR stands out as a dependable voltage reference source.