EN
  • EN
  • DE

MAX6008AEUR+T

Part No MAX6008AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 2mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Current - Cathode 1μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 130864-MAX6008AEUR+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6008
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6008AEUR+T CAD Model

Description

Maxim Integrated MAX6008AEUR+T Precision Voltage Reference

The Maxim Integrated MAX6008AEUR+T is a high-quality, precision voltage reference component designed to ensure stability and accuracy in a wide range of electronic applications. This device is part of Maxim's family of low-dropout, micropower voltage references which are renowned for their low noise and high precision characteristics.

One of the key features of the MAX6008AEUR+T is its low supply current, which makes it an excellent choice for battery-powered devices where power efficiency is critical. It operates from a low supply voltage of just 2.5V, which is beneficial for systems where power supplies are limited. Despite its low power consumption, the MAX6008AEUR+T does not compromise on performance, offering a typical output voltage of 1.25V with an impressive initial accuracy of ±0.2%.

The device comes in a compact SOT23 package, making it suitable for space-constrained applications. It is also characterized for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions. This makes the MAX6008AEUR+T a versatile component that can be used in industrial, automotive, and portable electronics, among others.

Another notable feature of this voltage reference is its low temperature coefficient, typically 35ppm/°C, which means that its output voltage remains stable over a wide temperature range. This stability is essential for precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation where consistent voltage reference is crucial for accurate measurements.

Furthermore, the MAX6008AEUR+T offers excellent load regulation and line regulation, ensuring that the output voltage remains constant despite changes in load current or supply voltage. This makes it a reliable choice for high-precision circuits where a stable reference voltage is necessary for optimal performance.

In summary, the Maxim Integrated MAX6008AEUR+T precision voltage reference is a high-performance, low-power component that provides a stable voltage reference for a variety of electronic applications. Its accuracy, stability, and low power consumption make it an ideal choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5807 $52.2630
210+ $0.4764 $100.0440
325+ $0.4616 $150.0200
450+ $0.4467 $201.0150
580+ $0.4318 $250.4440
775+ $0.3871 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,480 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess