EN
  • EN
  • DE

MAX6021BEUR+T

Part No MAX6021BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 500μA
Tolerance ±0.39%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 105μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069655-MAX6021BEUR+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6021BEUR+T CAD Model

Description

Maxim Integrated MAX6021BEUR+T Voltage Reference

The MAX6021BEUR+T is a high-precision, low-power voltage reference from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This component is part of the MAX6021 series, which is known for its reliability and consistency in performance, making it an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Stable Voltage Output: The MAX6021BEUR+T provides a fixed output voltage of 2.048V, which is crucial for ensuring the accuracy of analog-to-digital conversions and maintaining system calibration.
  • Low Power Consumption: With a quiescent current of just 95µA (typical), this device is optimized for battery-powered and portable applications where power efficiency is paramount.
  • High Accuracy: It offers an initial accuracy of ±0.2% and a low temperature coefficient of 50ppm/°C (max), ensuring that the voltage reference remains precise across a wide temperature range.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for use in various environmental conditions.
  • Small Package: The MAX6021BEUR+T comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Excellent Load Regulation: This voltage reference exhibits excellent load regulation characteristics, maintaining stability despite changes in load conditions.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Medical Equipment

The MAX6021BEUR+T from Maxim Integrated is a robust and reliable solution for systems requiring a precise reference voltage. With its combination of high accuracy, low power consumption, and small form factor, it is an excellent choice for designers looking to enhance the performance of their electronic systems.

Whether it's for calibration purposes, signal conditioning, or as a stable voltage source for analog circuits, the MAX6021BEUR+T stands out as a high-quality component that provides consistent performance and long-term stability.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess