EN
  • EN
  • DE

MAX6025AEUR-T

Part No MAX6025AEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 125μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786611-MAX6025AEUR-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6025
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6025AEUR-T CAD Model

Description

Introducing the MAX6025AEUR-T Voltage Reference from Maxim Integrated

The MAX6025AEUR-T is a high-precision, low-power voltage reference chip designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is tailored for portable and battery-powered applications where space is at a premium and power efficiency is crucial. The MAX6025 series offers a stable and accurate reference voltage, which is essential for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features

  • Precision Voltage: The MAX6025AEUR-T provides a fixed output voltage of 2.5V, with an impressive initial accuracy of ±0.2%.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes a mere 5μA of supply current, which helps extend battery life in portable devices.
  • Temperature Stability: This device maintains its precision across a wide temperature range with a temperature coefficient as low as 50ppm/°C, ensuring reliable operation under varying conditions.
  • Compact Package: The MAX6025AEUR-T comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
  • Wide Supply Range: It operates over a broad supply voltage range from 2.7V to 11.5V, providing design flexibility for different system voltages.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage.

Applications

The MAX6025AEUR-T is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Precision data conversion
  • Industrial control systems
  • Medical devices
  • Automotive systems

Maxim Integrated's commitment to quality ensures that the MAX6025AEUR-T voltage reference meets the highest standards of performance and reliability. Whether you're designing a sophisticated medical device or a robust industrial control system, this voltage reference will provide the precision and stability your application demands.

With its combination of accuracy, low power, and compact form factor, the MAX6025AEUR-T is an excellent choice for designers who require a reliable voltage reference source in their next project.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess