Product Overview: MAX6029EUK21+ Voltage Reference
The MAX6029EUK21+ is a high-precision, low-power voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instruments, and battery-powered devices. Its small package and low power consumption make it ideal for space-constrained and power-sensitive applications.
Key Features
- Precision Voltage: The MAX6029EUK21+ offers a precise output voltage of 2.048V, which is essential for critical applications that require a stable reference.
- Low Power Consumption: With a quiescent current of typically 4µA, this voltage reference is optimized for battery-powered and portable applications where power efficiency is crucial.
- High Stability: It provides excellent temperature stability, with a typical drift of only 35ppm/°C, ensuring reliable performance over a wide temperature range.
- Small Form Factor: Housed in a compact SOT-23 package, the MAX6029EUK21+ is suitable for systems where PCB space is at a premium.
- Wide Operating Temperature Range: This device operates over an extended temperature range of -40°C to +85°C, allowing for use in environments with varying temperatures.
Applications
The MAX6029EUK21+ is versatile and can be used in a variety of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Battery-Powered Devices
- Precision Power Supplies
- Industrial and Automotive Electronics
Technical Specifications
Parameter
Value
Output Voltage
2.048V
Initial Accuracy
±0.2%
Temperature Drift
35ppm/°C (typ)
Supply Voltage Range
2.5V to 12.6V
Quiescent Current
4µA (typ)
Package
SOT-23
Operating Temperature Range
-40°C to +85°C
The MAX6029EUK21+ from Maxim Integrated is a robust and reliable solution for providing a stable voltage reference in a variety of electronic systems.