EN
  • EN
  • DE

MAX6033AAUT25

Part No MAX6033AAUT25
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.04%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 16µVp-p
Noise - 10Hz to 10kHz 12µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 85µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6033
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631668-MAX6033AAUT25
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT25 CAD Model

Description

The MAX6033AAUT25 from Maxim Integrated is a high-quality, precision voltage reference designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is part of Maxim's family of low-dropout, micropower voltage references that offer excellent stability and low noise performance in a small package.

Key Features

  • Precision Output: The MAX6033AAUT25 offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2%.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring consistent performance even with minimal input-to-output differential.
  • High Stability: This voltage reference boasts an excellent temperature coefficient, typically 10ppm/°C, making it reliable over a wide temperature range.
  • Low Power Consumption: The device is designed for battery-powered and portable applications, with a quiescent current as low as 10µA.
  • Compact Package: The MAX6033AAUT25 comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

With its precision and low power consumption, the MAX6033AAUT25 is well-suited for a variety of applications, including:

  • Precision data converters
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial control systems
  • Medical devices

Technical Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.2%
Temperature Coefficient 10ppm/°C (typical)
Quiescent Current 10µA
Package Type SOT23

The MAX6033AAUT25 is a reliable choice for designers looking for a high-precision voltage reference that combines stability, low power consumption, and compactness, making it an excellent addition to any sensitive electronic system.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess