EN
  • EN
  • DE

MAX6033AAUT50+

Part No MAX6033AAUT50+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829884-MAX6033AAUT50+
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT50+ CAD Model

Description

The MAX6033AAUT50+ is a high-precision voltage reference from Maxim Integrated, designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. This component is particularly suitable for applications that require long-term stability and low noise performance.

Key Features

  • Precision Output: The device provides a fixed output voltage of 5.0V with an impressive initial accuracy of ±0.04%.
  • Low Temperature Coefficient: It has a low temperature coefficient of 10ppm/°C (max), ensuring consistent performance over a wide temperature range.
  • Low Noise: With only 3µVP-P of output noise (0.1Hz to 10Hz), it provides a clean reference signal for sensitive applications.
  • High Output Current: The MAX6033AAUT50+ can source or sink up to 10mA of output current, making it versatile for various load conditions.
  • Low Dropout Voltage: It operates with a low dropout voltage, ensuring stability even with minimal input-to-output differential.
  • Small Package: The device comes in a compact SOT23 package, ideal for space-constrained applications.

Applications

Due to its high accuracy and stability, the MAX6033AAUT50+ is an excellent choice for precision applications such as:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Devices
  • Automotive Electronics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6033AAUT50+ is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it performs to the highest standards. The device's long-term stability and robustness make it a reliable choice for critical and demanding applications.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess