EN
  • EN
  • DE

MAX314LEUE

Part No MAX314LEUE
Manufacturer Maxim Integrated
Catalog Misc Products
Description 10 Ω, Quad, SPST, +3V Logic-Compatible Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829741-MAX314LEUE
Ultra Librarian 3D Model Ultra Librarian MAX314LEUE CAD Model

Description

Maxim Integrated MAX314LEUE Precision Analog Switch

The Maxim Integrated MAX314LEUE is a high-performance, quad, single-pole/double-throw (SPDT) analog switch designed to deliver precision and reliability in a variety of applications. This device is well-suited for use in systems that require low distortion and high-speed switching, such as audio signal routing, data acquisition systems, and communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX314LEUE offers low on-resistance (R<sub>ON) of just 5 ohms typical, which remains consistent over the full analog signal range and supply voltage. The low R<sub>ON ensures minimal signal attenuation and power loss, making this switch an excellent choice for power-sensitive designs. Furthermore, the device features low charge injection, which minimizes switching transients and thus preserves signal integrity.

The MAX314LEUE operates from a single +4.5V to +30V supply, or from dual ±4.5V to ±20V supplies, providing flexibility in various power environments. This wide supply range, coupled with its ability to handle rail-to-rail analog signals, makes the switch highly adaptable to diverse application requirements.

The device's TTL/CMOS-logic compatibility allows for easy integration into digital control systems, and its low power consumption makes it ideal for portable and battery-operated equipment. The MAX314LEUE also features break-before-make switching action, which prevents momentary shorting of signals during the transition from one channel to another.

Encased in a 16-pin TSSOP package, the MAX314LEUE is designed for space-constrained applications, while still providing robust performance. Its enhanced electrostatic discharge (ESD) protection further ensures reliability and longevity in harsh electrical environments.

Whether for multiplexing, signal gating, or charge injection reduction, the Maxim Integrated MAX314LEUE analog switch offers the precision and durability needed for critical applications where performance cannot be compromised.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess