EN
  • EN
  • DE

MAX6037AAUK30

Part No MAX6037AAUK30
Manufacturer Maxim Integrated
Description Low-Power, Fixed and Adjustable Reference with Shutdown in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214366-MAX6037AAUK30
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6037AAUK30 CAD Model

Description

The MAX6037AAUK30 from Maxim Integrated is a high-precision, low-dropout voltage reference IC designed for applications requiring a stable voltage source with low power consumption and high accuracy. This component is particularly well-suited for portable and battery-powered devices, such as medical equipment, handheld instruments, and communication systems, where power efficiency and reliability are critical.

Key Features

  • Precision Output: The device provides a fixed output voltage of 3.0V, which is maintained with high accuracy over temperature and load variations.
  • Low Dropout Voltage: With a low dropout voltage, the MAX6037AAUK30 can operate effectively even when the supply voltage is close to the output voltage, ensuring consistent performance and maximizing battery life.
  • High Stability: The voltage reference is designed to be stable with capacitive loads, making it versatile for various circuit designs without the need for additional compensation components.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is essential for precision applications.
  • Low Power Consumption: It offers low quiescent current, which is beneficial for prolonging battery life in portable applications.
  • Small Package: The MAX6037AAUK30 comes in a small, 5-pin SOT23 package, making it ideal for space-constrained applications.

Applications

The reliable and consistent performance of the MAX6037AAUK30 makes it an excellent choice for a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Battery-Powered Equipment
  • Automotive Electronics

With its combination of high accuracy, low power consumption, and compact form factor, the MAX6037AAUK30 voltage reference from Maxim Integrated is a versatile component that enhances the performance and reliability of sophisticated electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess