EN
  • EN
  • DE

SAC1108SK-ADJ

Part No SAC1108SK-ADJ
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 312379-SAC1108SK-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAC1108SK-ADJ CAD Model

Description

The SAC1108SK-ADJ is a cutting-edge adjustable linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This voltage regulator is an essential component for applications requiring a stable and reliable power supply. It is particularly suitable for high-performance industrial, automotive, and consumer electronics where precise voltage regulation is crucial.

Key Features

  • Adjustable Output Voltage: The SAC1108SK-ADJ offers an adjustable output voltage range, allowing designers the flexibility to set the voltage according to the specific needs of their application.
  • High Accuracy: This device provides excellent regulation with a high accuracy level, ensuring that the output voltage stays within the desired range under various conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Limiting: The SAC1108SK-ADJ incorporates current limiting to protect both the voltage regulator and the downstream components from overcurrent conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the SAC1108SK-ADJ makes it an ideal choice for a wide array of applications, including:

  • Automotive electronics
  • Power management systems
  • Industrial control systems
  • Consumer electronics
  • Portable and battery-powered devices

Product Specifications

The SAC1108SK-ADJ is offered in a robust package that ensures its performance in diverse conditions. It is compliant with industry standards for quality and reliability. For detailed specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

Overall, the SAC1108SK-ADJ from ON Semiconductor stands out as a reliable and flexible solution for precise voltage regulation in a multitude of electronic applications. Its features cater to a demand for high performance and durability in modern electronic designs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess