EN
  • EN
  • DE

MAX603ESA+T

Part No MAX603ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141178-MAX603ESA+T
Family Name MAX603
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX603ESA+T CAD Model

Description

Maxim Integrated MAX603ESA+T Voltage Regulator

The Maxim Integrated MAX603ESA+T is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed or adjustable output from an input voltage range of 5.5V to 11.5V. This component is particularly suited for battery-powered devices, portable equipment, and other applications where extended battery life and reduced heat dissipation are critical.

One of the standout features of the MAX603ESA+T is its low quiescent current, which significantly improves the power efficiency of the device it powers, thereby extending battery life. The regulator is capable of supplying up to 500mA of output current, making it suitable for a wide range of applications from microcontrollers to portable instruments.

The device comes in a compact 8-pin SOIC package, which allows for a small footprint on the PCB, and its operational temperature range of -40°C to +85°C ensures reliability across various environmental conditions. Its thermal overload protection and short-circuit protection features provide additional safety, ensuring the regulator and the device it powers are safeguarded against potential damage caused by abnormal operating conditions.

Furthermore, the MAX603ESA+T offers a low dropout voltage, which means it can continue to provide a stable output even when the input-to-output voltage differential is minimal. This is particularly beneficial in battery-operated devices where the input voltage may decline as the battery discharges, yet a consistent output is required for proper operation.

Designers can also take advantage of the adjustable output voltage feature by connecting an external resistor divider, which allows for a custom output voltage setting that fits the specific needs of their application. This flexibility, combined with its high accuracy and low noise characteristics, makes the MAX603ESA+T a versatile choice for powering sensitive analog circuits and digital interfaces.

Overall, the Maxim Integrated MAX603ESA+T is a reliable and efficient solution for a variety of power management applications where space, efficiency, and reliability are of the essence.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4707 $53.6484
28+ $3.6683 $102.7124
43+ $3.5536 $152.8048
59+ $3.4390 $202.9010
76+ $3.3244 $252.6544
101+ $2.9805 $301.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess