EN
  • EN
  • DE

HV20822FG-G-M931

Part No HV20822FG-G-M931
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 16CH ANALOG SWITCH 220V 48LQF / Analog Switch Hexadecimal SPST 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Maximum) 32 Ohm
Operating Supply Voltage 50 V ~ 110 V
Dual Voltage Supply ±10 V ~ 220 V
-3db Bandwidth 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 776246-HV20822FG-G-M931
Popularity Medium
Supply and Demand Status Limited
Family Name HV20822
Introduction Date June 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HV20822FG-G-M931 CAD Model

Description

The HV20822FG-G-M931 is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to a wide range of applications that require high-voltage analog switching. This IC is particularly well-suited for ultrasonic imaging in medical applications, but its versatility allows it to be used in industrial, automotive, and consumer electronics as well.

Key Features

  • High Voltage Tolerance: The device can handle high voltage levels, making it ideal for applications that operate under extreme conditions.
  • Low Charge Injection: Precision is key in sensitive applications, and the HV20822FG-G-M931 ensures minimal charge is injected during switching, preserving signal integrity.
  • Low On-Resistance: The on-resistance is minimized to ensure efficient current flow, reducing power loss and heat generation.
  • Extended Temperature Range: The IC operates over a broad temperature range, ensuring reliability in various environments, from industrial settings to outdoor applications.

Product Applications

This versatile IC is designed for use in a variety of high-voltage switching applications. Its robust design makes it an excellent choice for:

  • Ultrasonic imaging systems, particularly in medical diagnostics where precision and reliability are crucial.
  • Non-destructive testing equipment, where high-voltage pulses are used to detect flaws in materials.
  • Automotive applications, such as sensors and actuators that require high-voltage operation.
  • Industrial process control systems, where the IC's durability and performance can withstand harsh conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV20822FG-G-M931 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and medical applications. Customers can trust this product to deliver consistent performance and longevity.

Overall, the HV20822FG-G-M931 from Microchip Technology is a reliable and efficient solution for high-voltage analog switching applications, providing designers with a flexible and high-performance component for their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess