EN
  • EN
  • DE

MAX6126AASA41

Part No MAX6126AASA41
Manufacturer Maxim Integrated
Catalog Misc Products
Description Ultra-High-Precision, Ultra-Low-Noise, Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829889-MAX6126AASA41
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA41 CAD Model

Description

Maxim Integrated's MAX6126AASA41 Ultra-High-Precision Voltage Reference

The MAX6126AASA41 is an exemplary voltage reference module from the renowned manufacturer Maxim Integrated, designed to deliver exceptional precision and stability for demanding applications. This component is part of the MAX6126 series, which is well-known for its ultra-low noise and low temperature coefficient, making it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation.

With an output voltage of 4.096V, the MAX6126AASA41 provides a precise reference for systems requiring a standardized voltage level. The component boasts an impressive temperature coefficient of just 3ppm/°C, ensuring that its output remains stable across a wide temperature range. Such precision is crucial for applications where temperature variations are unavoidable, and consistent performance is necessary.

The device also features a low dropout voltage, meaning it can maintain accurate output even with minimal difference between the input and output voltages. This makes the MAX6126AASA41 highly efficient and versatile in systems with varying supply voltages. Additionally, its low 600µA (max) supply current makes it suitable for battery-powered devices where power conservation is paramount.

One of the standout features of the MAX6126AASA41 is its low output noise of just 12µVp-p (0.1Hz to 10Hz), which is critical for high-resolution and low-noise applications. Furthermore, the device's long-term stability and high accuracy (initial accuracy of ±0.02%) ensure reliable performance over both time and temperature, giving designers confidence in their systems' consistency.

The MAX6126AASA41 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is also fully specified over the extended industrial temperature range (-40°C to +125°C), allowing it to be used in a variety of harsh environments.

Overall, the MAX6126AASA41 from Maxim Integrated stands out as a high-quality, reliable voltage reference that meets the needs of applications requiring the highest level of precision and stability.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9352 $55.7408
9+ $11.4341 $102.9069
14+ $11.0767 $155.0738
19+ $10.7194 $203.6686
25+ $10.3621 $259.0525
33+ $9.2902 $306.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess