EN
  • EN
  • DE
  • IT

MAX6133BASA

Part No MAX6133BASA
Manufacturer Maxim Integrated
Description 3ppm/C, Low-Power, Low-Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214383-MAX6133BASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6133BASA CAD Model

Description

The MAX6133BASA from Maxim Integrated is a high-precision, low-dropout voltage reference that offers a stable and accurate output voltage for precision data converters and voltage regulators. This component is designed to operate with a minimal dropout voltage and low supply current, making it ideal for battery-powered devices and portable applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage option that ensures a stable reference for your application needs.
  • High Accuracy: With an initial accuracy of ±0.2%, the MAX6133BASA is suitable for applications requiring high precision and stability.
  • Low Temperature Coefficient: The low temperature coefficient of 3ppm/°C max ensures minimal drift over a wide temperature range, enhancing the reliability of the end application.
  • Low Dropout Voltage: The device is capable of maintaining its output accuracy with minimal headroom above the output voltage, making it highly efficient for low-voltage operations.
  • Low Supply Current: It operates with a low supply current, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The MAX6133BASA is designed to operate over an industrial temperature range, making it suitable for a variety of challenging environments.

Applications

The MAX6133BASA voltage reference is ideal for a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable equipment
  • Industrial and automotive electronics
  • Medical and scientific instrumentation

Product Specifications

The MAX6133BASA comes in a compact 8-pin SOIC package and is characterized for operation from -40°C to +125°C, accommodating a broad spectrum of temperature requirements. Its compact form factor and high level of integration make it an excellent choice for space-constrained applications.

With Maxim Integrated's reputation for quality and reliability, the MAX6133BASA voltage reference is a solid choice for designers looking to ensure the accuracy and stability of their electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess