EN
  • EN
  • DE
  • IT

MAX6150EUR+T

Part No MAX6150EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 900μVp-p
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 145μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069784-MAX6150EUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6150EUR+T CAD Model

Description

The MAX6150EUR+T from Maxim Integrated is a high-precision, low-dropout voltage reference chip designed for applications requiring a stable and accurate reference voltage. This component is especially well-suited for high-performance data converters, precision power supplies, and general-purpose analog circuits that demand a reliable voltage reference with a low temperature coefficient and excellent thermal stability.

Key Features

  • Precision Voltage: The MAX6150EUR+T provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.2%.
  • Low Temperature Coefficient: A low temperature coefficient of 20ppm/°C ensures minimal deviation in output voltage over a wide temperature range, enhancing the reliability of the device in variable environmental conditions.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, allowing it to maintain a stable output even when the input-to-output differential is small.
  • High Output Current: It can source up to 10mA of output current, making it suitable for a variety of applications that require a high-drive capability.
  • Wide Operating Temperature Range: The MAX6150EUR+T is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh conditions.
  • Small Package: Available in a small SOT23 package, it is ideal for space-constrained applications.

Applications

The MAX6150EUR+T is versatile and can be used in a range of applications, including:

  • High-resolution ADCs and DACs
  • Precision power supplies
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial control systems

Conclusion

Maxim Integrated's MAX6150EUR+T is a robust and reliable voltage reference that offers high precision and stability for critical electronic applications. Its combination of accuracy, low temperature dependence, and small form factor make it an excellent choice for engineers and designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4075
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,039 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess