EN
  • EN
  • DE

LM4132BMF-2.5

Part No LM4132BMF-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description SOT-23 Precision Low Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199801-LM4132BMF-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4132BMF-2.5 CAD Model

Description

The LM4132BMF-2.5 is a precision voltage reference from Texas Instruments (formerly National Semiconductor), designed for applications requiring a highly accurate and stable voltage source. This device provides a fixed 2.5V output with low temperature drift and excellent initial accuracy.

Applications:

  • Precision Data Acquisition Systems: Used as a reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) in data acquisition systems.
  • Battery Management Systems: Provides a stable voltage reference for monitoring battery voltage and current.
  • Industrial Instrumentation: Employed in sensors, transmitters, and other instrumentation equipment where accurate voltage references are essential.
  • ATE (Automated Test Equipment): Used to calibrate and verify the performance of electronic components and systems.
  • Medical Devices: Provides a stable and accurate voltage source for medical monitoring and diagnostic equipment.

Features:

  • High Initial Accuracy: Offers a tight initial accuracy, ensuring minimal error in the reference voltage.
  • Low Temperature Coefficient: Exhibits minimal voltage drift over temperature variations.
  • Low Quiescent Current: Consumes very little power, making it suitable for battery-powered applications.
  • Output Voltage: 2.5V fixed output.
  • Package: Available in a small SOT-23 package.
  • Output Current: Capable of sourcing and sinking current.

Benefits:

  • Improved System Accuracy: Enhances the accuracy of measurement and control systems.
  • Reduced Calibration Requirements: Minimizes the need for frequent calibration due to its stable voltage output.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Provides a pre-set, highly accurate voltage reference, simplifying the design process.
  • Robust Performance: Maintains stable performance across a wide range of operating conditions.

Additional Details:

The LM4132BMF-2.5 typically requires minimal external components, further simplifying circuit design. It features excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or output current. The device is also protected against reverse voltage conditions. Its small SOT-23 package enables its use in space-constrained applications. The LM4132BMF-2.5 is suitable for systems requiring precision and stability in voltage referencing, providing a reliable and accurate voltage source for various electronic circuits and systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess