EN
  • EN
  • DE
  • IT

MAX6167BESA+T

Part No MAX6167BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 5mA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 55μVrms
Voltage - Input 4.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069802-MAX6167BESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6167BESA+T CAD Model

Description

Maxim Integrated's MAX6167BESA+T Precision Voltage Reference

The MAX6167BESA+T is a high-stability, low-noise voltage reference chip from Maxim Integrated, designed to deliver a precise and stable reference voltage for analog-to-digital and digital-to-analog converters, power supplies, and other precision circuitry. This component is part of Maxim's commitment to providing reliable and high-performance integrated circuits for advanced electronic applications.

Key Features

  • Precision Output: The device provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2%.
  • Low Temperature Coefficient: It boasts an excellent low temperature coefficient of 35ppm/°C (max), ensuring minimal deviation with temperature changes.
  • Low Dropout Voltage: The MAX6167BESA+T operates with a very low dropout voltage, making it suitable for battery-powered devices and applications with limited headroom.
  • High Output Current: It can source or sink up to 5mA of output current, providing flexibility for a range of loads.
  • Wide Operating Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C.
  • Stable with Capacitive Loads: The MAX6167BESA+T remains stable with capacitive loads up to 2.2µF, offering design flexibility and ease of integration.
  • Package: It comes in a small 8-pin NSOIC package, ideal for space-constrained applications.

Applications

The precision and reliability of the MAX6167BESA+T make it an excellent choice for a variety of critical applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies
  • Automotive Electronics

Conclusion

Maxim Integrated's MAX6167BESA+T voltage reference is a testament to the company's dedication to quality and performance. With its high precision, low temperature drift, and excellent load-driving capabilities, it stands out as a reliable building block for precision electronics. Whether you're designing a sophisticated measurement system or a robust industrial control unit, the MAX6167BESA+T provides a solid foundation for your voltage reference needs.

You May Also Be Interested in

Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4141
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9531 $58.5930
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5027 $232.9185
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess