EN
  • EN
  • DE
  • IT

MAX619ESA-T

Part No MAX619ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137740-MAX619ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX619ESA-T CAD Model

Description

Maxim Integrated's MAX619ESA-T: Efficient Charge-Pump DC-DC Converter

The MAX619ESA-T is a highly versatile and efficient charge-pump DC-DC converter manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. Designed to offer a compact and cost-effective option for voltage conversion, the MAX619ESA-T is ideal for a wide range of applications, including battery-powered devices, handheld equipment, and space-constrained electronic systems.

This charge-pump converter is capable of delivering a fixed 5V or an adjustable output from a 2V to 5.5V input. Its ability to double or invert the input voltage makes it a flexible solution for various circuit designs. The MAX619ESA-T operates with an impressive efficiency, which is maintained over a broad range of output currents, thereby ensuring minimal power loss and extended battery life for portable applications.

The device comes in a small 8-pin SOIC package, making it a perfect fit for designs where board space is at a premium. The MAX619ESA-T features a low quiescent current of only 110µA, which further enhances its suitability for power-sensitive designs. Additionally, it has a high switching frequency of 50kHz, which allows for the use of small, cost-effective capacitors with low equivalent series resistance (ESR), reducing the overall footprint and cost of the power supply design.

With built-in thermal overload protection and short-circuit protection, the MAX619ESA-T ensures safe operation under abnormal conditions. These protections safeguard the device and the system it powers from potential damage due to excessive heat or overcurrent situations.

For designers looking for a reliable and efficient voltage conversion solution, the MAX619ESA-T by Maxim Integrated is an excellent choice. Its ease of use, combined with high efficiency and a compact form factor, make it an attractive option for a multitude of electronic applications where power efficiency and space savings are critical.

Whether you're developing a new portable device or looking to optimize the power management in an existing system, the MAX619ESA-T provides a robust and cost-effective solution that doesn't compromise on performance or reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7739 $58.2519
50+ $2.2760 $113.8000
77+ $2.2048 $169.7696
105+ $2.1337 $224.0385
136+ $2.0626 $280.5136
182+ $1.8492 $336.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,314 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess